Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA TO-92-3
1.5% accuracy, low-voltage, adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TLV431CLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431CLPE3 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1.5% TO92-3
IC VREF SHUNT ADJ 1.5% TO92-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431CLPE3 | 296-50333-ND | 693-TLV431CLPE3 | TLV431CLPE3 | TLV431CLPE3 | TLV431CLPE3 |
| Product Name | TLV431 Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 1.24 to 6 volts | 1.24 volts | ||||
| TC | 46 ppm/C |