The TLVH431A is a low-voltage adjustable precision shunt regulator with an output voltage range of 1.24 V to 18 V, designed for applications including secondary-side regulation and Zener replacement. It operates with a cathode current range of 100 μA to 70 mA and features a typical output impedance of 0.25 Ω. The device is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is specified for operation from −40°C to +85°C. Reference voltage tolerance at 25°C is ±1% for the A grade.
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-5
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431AIDBVRE4 | TLVH431AIDBVRE4-ND | TLVH431AIDBVRE4 | TLVH431AIDBVRE4 | TLVH431AIDBVRE4 |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 18 volts | 1.24 volts |