The TLVH431AQDBVRQ1 is an automotive-grade, low-voltage adjustable precision shunt regulator in a 5-pin SOT-23 package, rated for operation from -40°C to 125°C with a reference voltage tolerance of 1% at 25°C. It supports output voltages from 1.24 V to 18 V, operates with cathode currents between 100 μA and 70 mA, and has a typical output impedance of 0.25 Ω.
Automotive Catalog Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109794-TLVH431AQDBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SOT-23-5
Automotive, low-voltage adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLVH431AQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431AQDBVRQ1 can be used for catalog matching and distributor lookup.
VOLT REFERENCE, SHUNT, -40 TO 125DEG C ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 1% SOT23-5
Voltage References Auto Cat Lo Vltg Adj Prec Shunt Reg
IC VREF SHUNT ADJ 1% SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431AQDBVRQ1 | 1109794-TLVH431AQDBVRQ1 | 296-29780-2-ND | 693-TLVH431AQDBVRQ1 | 04AJ4786 | TLVH431AQDBVRQ1 | TLVH431AQDBVRQ1 | TLVH431AQDBVRQ1 |
| Product Name | TLVH431A-Q1 Automotive Catalog Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLVH431AQDBVRQ1 | Voltage Reference | Automotive SOT-23 Precision Voltage Reference IC | Volt Reference, Shunt, -40 To 125Deg C Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||||
| TC | 54 ppm/C |