Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BCDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV431BCDBZR is a low-voltage adjustable precision shunt regulator with an output voltage range from 1.24V to 6V, available in a 3-pin SOT-23 (DBZ) package measuring 2.92mm × 2.37mm. It features a reference voltage tolerance of ±1.5% at 25°C, a typical temperature drift of 4mV over 0°C to 70°C, a typical cathode current of 80µA, and a typical output impedance of 0.25Ω. The device operates from 0°C to 70°C and is designed for applications such as adjustable voltage referencing, secondary-side regulation in flyback SMPSs, and Zener diode replacement.

Datasheet Summary
Powered by GS/AI

The TLV431BCDBZR is a low-voltage adjustable precision shunt regulator with an output voltage range from 1.24V to 6V, available in a 3-pin SOT-23 (DBZ) package measuring 2.92mm × 2.37mm. It features a reference voltage tolerance of ±1.5% at 25°C, a typical temperature drift of 4mV over 0°C to 70°C, a typical cathode current of 80µA, and a typical output impedance of 0.25Ω. The device operates from 0°C to 70°C and is designed for applications such as adjustable voltage referencing, secondary-side regulation in flyback SMPSs, and Zener diode replacement.

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BCDBZR - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BCDBZR
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BCDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Buy Now Datasheet
Voltage Reference - 296-17569-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17569-1-ND
Voltage Reference 296-17569-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17569-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17569-2-ND
Voltage Reference 296-17569-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-17569-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17569-6-ND
Voltage Reference 296-17569-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
6V 15mA SOT-23 Precision Voltage Reference IC
693-TLV431BCDBZR
6V 15mA SOT-23 Precision Voltage Reference IC 693-TLV431BCDBZR
Adj. Shunt Ref 0.5% 6V 15mA SOT-23 Product overview: TLV431BCDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BCDBZR can be used for catalog matching and distributor lookup.

Adj. Shunt Ref 0.5% 6V 15mA SOT-23 Product overview: TLV431BCDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BCDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV431BCDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431BCDBZR - 033084-TLV431BCDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BCDBZR
033084-TLV431BCDBZR
PMIC - PMIC - Voltage Reference - TLV431BCDBZR 033084-TLV431BCDBZR
Manufacturer: Texas Instruments Win Source Part Number: 033084-TLV431BCDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033084-TLV431BCDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Volt Ref, Shunt-Adj, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments - 52AH7706 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt-Adj, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments
52AH7706
Volt Ref, Shunt-Adj, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments 52AH7706
VOLT REF, SHUNT-ADJ, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:138ppm/° C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLT REF, SHUNT-ADJ, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:138ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BCDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BCDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BCDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431BCDBZR
Voltage References TLV431BCDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TLV431BCDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BCDBZR
PMIC - Voltage Reference TLV431BCDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BCDBZR 296-17569-1-ND 693-TLV431BCDBZR TLV431BCDBZR 033084-TLV431BCDBZR 52AH7706 TLV431BCDBZR TLV431BCDBZR TLV431BCDBZR
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator Voltage Reference 6V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431BCDBZR Volt Ref, Shunt-Adj, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 6 volts 1.24 to 6 volts 1.24 volts
TC 46 ppm/C 138 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILPM - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMFX-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers