The TL431ILPR is a three-terminal adjustable shunt regulator in a TO-92 package, with a case size of 3 pins and a free-air operating temperature range of -40°C to 85°C. It provides an adjustable output voltage from 2.5V to 36V using two external resistors, features a typical output impedance of 0.2Ω, and can sink current from 1mA to 100mA. The device is characterized as an I-grade variant with an initial voltage tolerance of 1% at 25°C and a typical temperature drift of 14mV over its operating range. It is designed for applications including industrial AC/DC conversion, servo drive control, and notebook power adapters.
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Adjustable Shunt Voltage Reference, 2.5V-36V, 100mA, TO-92 Product overview: TL431ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ILPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032461-TL431ILPR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431CZT; TL431CZ-AP; TL431IZT; TL431IZ-AP;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 2k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
IC VREF SHUNT ADJ 2.2% TO92-3
IC VREF SHUNT ADJ 2.2% TO92-3
Voltage References Adj Shunt
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ILPR | 693-TL431ILPR | 032461-TL431ILPR | 296-TL431ILPRCT-ND | TL431ILPR | TL431ILPR | TL431ILPR |
| Product Name | TL431 Adjustable Precision Shunt Regulator | 2.5V 36V 100mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431ILPR | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 34 ppm/C |