Texas Instruments High-Performance Analog Voltage Reference TL431CLPME3

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-TL431CLPME3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431CLPME3CT-ND
Voltage Reference 296-TL431CLPME3CT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-TL431CLPME3TB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431CLPME3TB-ND
Voltage Reference 296-TL431CLPME3TB-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CLPME3 - 084253-TL431CLPME3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CLPME3
084253-TL431CLPME3
PMIC - PMIC - Voltage Reference - TL431CLPME3 084253-TL431CLPME3
Manufacturer: Texas Instruments Win Source Part Number: 084253-TL431CLPME3 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 084253-TL431CLPME3
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431CLPME3
Precision Voltage Reference IC 693-TL431CLPME3
Adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TL431CLPME3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CLPME3 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-TO-92 0 to 70 Product overview: TL431CLPME3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CLPME3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CLPME3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CLPME3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CLPME3
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431CLPME3
Voltage References TL431CLPME3
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431CLPME3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CLPME3
PMIC - Voltage Reference TL431CLPME3
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-TL431CLPME3CT-ND 084253-TL431CLPME3 693-TL431CLPME3 TL431CLPME3 TL431CLPME3 TL431CLPME3
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431CLPME3 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92-3 Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 2.2 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR420AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference - 559-UPC1093TA-E2-ATR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; SC-74A, SOT-753
TC 100 ppm/C
View Details