Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 900304-TLVH431ACDCKT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±1% SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLVH431
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32425-2, TLVH431ACDCKT-ND, 296-32425-1, TLVH431ACDCKTE4, TLVH431ACDCKTE4-ND, 296-32425-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO6
1% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 0 to 70 Product overview: TLVH431ACDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ACDCKT can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SC70-6
IC VREF SHUNT ADJ 1% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431ACDCKT | 900304-TLVH431ACDCKT | 296-32425-2-ND | TLVH431ACDCKT | 693-TLVH431ACDCKT | TLVH431ACDCKT | TLVH431ACDCKT | TLVH431ACDCKT |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLVH431ACDCKT | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SC-70-6 | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SOT-SC70-6 | Other; SOT-23-6 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |