The TLV431AQPK is a low-voltage adjustable precision shunt regulator with an output voltage range from 1.24V to 6V, designed for applications such as secondary side regulation in flyback SMPS and Zener diode replacement. It is packaged in an SOT-89 (PK) case measuring 4.5mm by 4.095mm, operates over a temperature range of -40°C to 125°C, and has a reference voltage tolerance of 1% at 25°C. Typical cathode current is 80µA, with a typical output impedance of 0.25Ω and a temperature drift of 11mV across the full temperature range.
Low Voltage Adjustable Precision Shunt Regulator 3-SOT-89 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270464-TLV431AQPK
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TLV431
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.24V
1% accuracy, low-voltage, adjustable precision shunt regulator 3-SOT-89 -40 to 125 Product overview: TLV431AQPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AQPK can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-89-3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-89-3
Voltage References Lo Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% SOT89-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431AQPK | 1270464-TLV431AQPK | 693-TLV431AQPK | 296-TLV431AQPKCT-ND | TLV431AQPK | TLV431AQPK | TLV431AQPK |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLV431AQPK | SOT-89 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | SOT89; Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |