Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431CDBZT

Description
Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431CDBZT - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431CDBZT
TL431 Adjustable Precision Shunt Regulator TL431CDBZT
Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431CDBZT
SOT-23 Precision Voltage Reference IC 693-TL431CDBZT
Adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TL431CDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBZT can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TL431CDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-26716-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26716-6-ND
Voltage Reference 296-26716-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26716-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26716-2-ND
Voltage Reference 296-26716-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26716-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26716-1-ND
Voltage Reference 296-26716-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CDBZT - 032444-TL431CDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDBZT
032444-TL431CDBZT
PMIC - PMIC - Voltage Reference - TL431CDBZT 032444-TL431CDBZT
Manufacturer: Texas Instruments Win Source Part Number: 032444-TL431CDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 032444-TL431CDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDBZT
Voltage References TL431CDBZT
Voltage References Adjustable Precision Shunt Regulator

Voltage References Adjustable Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TL431CDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDBZT
PMIC - Voltage Reference TL431CDBZT
IC VREF SHUNT ADJ 2.2% SOT23-3

IC VREF SHUNT ADJ 2.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CDBZT 693-TL431CDBZT 296-26716-6-ND 032444-TL431CDBZT TL431CDBZT TL431CDBZT
Product Name TL431 Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TL431CDBZT Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3
VREF 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers