STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TS4040EILT-2.5 TS4040EILT-2.5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035110-TS4040EILT-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035110-TS4040EILT-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TS4040EILT-2.5 - 035110-TS4040EILT-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4040EILT-2.5
035110-TS4040EILT-2.5
PMIC - PMIC - Voltage Reference - TS4040EILT-2.5 035110-TS4040EILT-2.5
Manufacturer: STMicroelectronics Win Source Part Number: 035110-TS4040EILT-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 035110-TS4040EILT-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management

Buy Now Datasheet
Voltage Reference - 497-8099-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8099-6-ND
Voltage Reference 497-8099-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8099-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8099-2-ND
Voltage Reference 497-8099-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8099-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8099-1-ND
Voltage Reference 497-8099-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-TS4040EILT-2.5
2.5V Precision Voltage Reference IC 693-TS4040EILT-2.5
2.5V Micropower Shunt Voltage Reference Product overview: TS4040EILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4040EILT-2.5 can be used for catalog matching and distributor lookup.

2.5V Micropower Shunt Voltage Reference Product overview: TS4040EILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4040EILT-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4040EILT-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4040EILT-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4040EILT-2.5
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TS4040EILT-2.5
Voltage References TS4040EILT-2.5
Voltage References 2.5V microPwr shunt Vltg reference

Voltage References 2.5V microPwr shunt Vltg reference

Buy Now Datasheet
Voltage Reference - TS4040EILT-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS4040EILT-2.5
Voltage Reference TS4040EILT-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - TS4040EILT-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS4040EILT-2.5
PMIC - Voltage Reference TS4040EILT-2.5
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 035110-TS4040EILT-2.5 497-8099-6-ND 693-TS4040EILT-2.5 TS4040EILT-2.5 TS4040EILT-2.5 TS4040EILT-2.5 TS4040EILT-2.5
Product Name PMIC - PMIC - Voltage Reference - TS4040EILT-2.5 Voltage Reference 2.5V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active
TC 150 ppm/C 150 ppm/C 150 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM399H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; TO-46-4 Metal Can
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details