DIODES Incorporated SOT23 Precision Voltage Reference IC TLV431AFTA

Description
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: TLV431AFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: TLV431AFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-TLV431AFTA
SOT23 Precision Voltage Reference IC 693-TLV431AFTA
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: TLV431AFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-3 Product overview: TLV431AFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TLV431AFTATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AFTATR-ND
Voltage Reference TLV431AFTATR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431AFTACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AFTACT-ND
Voltage Reference TLV431AFTACT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431AFTADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431AFTADKR-ND
Voltage Reference TLV431AFTADKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431AFTA - 033076-TLV431AFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431AFTA
033076-TLV431AFTA
PMIC - PMIC - Voltage Reference - TLV431AFTA 033076-TLV431AFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 033076-TLV431AFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Family Name: TLV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 10V Alternative Parts (Cross-Reference): SCV431ASN1T1G; SCV431BSN1T1G; TLVH431AIL3T; Introduction Date: May 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 033076-TLV431AFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Family Name: TLV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): SCV431ASN1T1G; SCV431BSN1T1G; TLVH431AIL3T;
Introduction Date: May 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> Voltage References - TLV431AFTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TLV431AFTA
Power Supply Chip >> Voltage References TLV431AFTA
1.24V~18V ±1% 15mA Adjustable SOT-23 Voltage References ROHS

1.24V~18V ±1% 15mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431AFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431AFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431AFTA
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431AFTA
Voltage References TLV431AFTA
Voltage References 1.24V 1% V-REF ADJ

Voltage References 1.24V 1% V-REF ADJ

Buy Now Datasheet
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc. - 55T7345 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc.
55T7345
Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc. 55T7345
Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Shunt - Adjustable, AEC-Q100 TLV431 Series, 1.24V to 18V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TLV431AFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431AFTA
PMIC - Voltage Reference TLV431AFTA
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TLV431AFTA TLV431AFTATR-ND 033076-TLV431AFTA TLV431AFTA TLV431AFTA TLV431AFTA 55T7345 TLV431AFTA
Product Name SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TLV431AFTA Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Reference, Shunt Adjustable, Aec-Q100 Tlv431 Series, 1.24V To 18V, Sot-23-3 Rohs Compliant Diodes Inc. PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VIN 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR423ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
PMIC - Voltage Reference - ISL21007BFB820Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details