Adjustable Precision Shunt Regulator 3-SOT-89 0 to 70
Adjustable precision shunt regulator (reverse pinout) 3-SOT-89 0 to 70 Product overview: TL432BCPK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432BCPK can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3
Voltage References Adjustable Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT89-3
IC VREF SHUNT ADJ 0.5% SOT89-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432BCPK | 693-TL432BCPK | 296-18242-2-ND | TL432BCPK | TL432BCPK | TL432BCPK |
| Product Name | TL432B Adjustable Precision Shunt Regulator | SOT-89 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,SOT-89 | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | ||
| VREF | 2.5 to 36 volts | 2.5 volts | ||||
| TC | 34 ppm/C |