Low Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 033079-TLV431AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: TLV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Alternative Parts (Cross-Reference): TS431AIL; TS431BIZT; TS431BIL;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
1% accuracy, low-voltage, adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLV431AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AIDBZR can be used for catalog matching and distributor lookup.
Voltage References Lo Vtg Adj Precision Shunt Regulator
VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1%; Temperature Coefficient:39ppm/°C
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
1.24V~6V ±1% 15mA Adjustable SOT-23 Voltage References ROHS
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431AIDBZR | 296-18913-1-ND | 033079-TLV431AIDBZR | 693-TLV431AIDBZR | TLV431AIDBZR | 33AH5078 | TLV431AIDBZR | TLV431AIDBZR | TLV431AIDBZR |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLV431AIDBZR | SOT-23 Precision Voltage Reference IC | Voltage References | Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Power Supply Chip >> Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | ||||||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| VREF | 1.24 to 6 volts | 1.24 to 6 volts | 1.24 volts | 1.24 to 6 volts | |||||
| TC | 46 ppm/C | 39 ppm/C |