Manufacturer: Texas Instruments
Win Source Part Number: 1108625-TLE2426CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Voltage - Input: 4 V to 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2V
Operating Supply Current: 400μA
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
The ''Rail Splitter'' Precision Virtual Ground 8-SOIC Product overview: TLE2426CDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426CDRG4 can be used for catalog matching and distributor lookup.
IC VREF GND REF ADJ 1% 8SOIC
Voltage References The Rail Splitter
IC VREF GND REF ADJ 1% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1108625-TLE2426CDRG4 | TLE2426CDRG4-ND | 693-TLE2426CDRG4 | TLE2426CDRG4 | TLE2426CDRG4 | TLE2426CDRG4 |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2426CDRG4 | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Active | Removed; Discontinued at Digi-Key | ||||
| TC | 35 ppm/C | 35 ppm/C | ||||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) |