STMicroelectronics, Inc. Voltage Reference TS2431ILT

Description
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-6773-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-6773-1-ND
Voltage Reference 497-6773-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-6773-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-6773-6-ND
Voltage Reference 497-6773-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-6773-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-6773-2-ND
Voltage Reference 497-6773-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 24VV ±2% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
24V 100mA SOT-23 Precision Voltage Reference IC
693-TS2431ILT
24V 100mA SOT-23 Precision Voltage Reference IC 693-TS2431ILT
Adj. Shunt Voltage Ref, 2.5-24V, 100mA, SOT-23-3 Product overview: TS2431ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431ILT can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 2.5-24V, 100mA, SOT-23-3 Product overview: TS2431ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 24V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS2431ILT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS2431ILT - 035008-TS2431ILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS2431ILT
035008-TS2431ILT
PMIC - PMIC - Voltage Reference - TS2431ILT 035008-TS2431ILT
Manufacturer: STMicroelectronics Win Source Part Number: 035008-TS2431ILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TS2431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 24V Alternative Parts (Cross-Reference): ZTL431BFTA; ZTL431AFFTA; ZTL431AFTA; Introduction Date: July 03, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035008-TS2431ILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TS2431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 24V
Alternative Parts (Cross-Reference): ZTL431BFTA; ZTL431AFFTA; ZTL431AFTA;
Introduction Date: July 03, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS2431ILT
PMIC - Voltage Reference TS2431ILT
IC VREF SHUNT ADJ 2% SOT23-3

IC VREF SHUNT ADJ 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS2431ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS2431ILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS2431ILT
IC VREF SHUNT ADJ 2% SOT23-3

IC VREF SHUNT ADJ 2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TS2431ILT
Voltage References TS2431ILT
Voltage References 2.5-24V Prog Shunt

Voltage References 2.5-24V Prog Shunt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-6773-1-ND 693-TS2431ILT 035008-TS2431ILT TS2431ILT TS2431ILT TS2431ILT
Product Name Voltage Reference 24V 100mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS2431ILT PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C
Accuracy 2 %
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM336B-2.5 Precision Voltage Reference - LM336BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
PMIC - PMIC - Voltage Reference - AD680JNZ - 859569-AD680JNZ - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details