The TLV431B is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V and an output voltage range up to 6V, offered in a 3-pin SOT-23 (DBZ) package measuring 2.92mm × 2.37mm. It has a reference voltage tolerance of ±0.5% at 25°C, a typical temperature drift of 6mV from −40°C to 85°C, and a typical operational cathode current of 80µA. The device operates over a temperature range of −40°C to 85°C and features a typical output impedance of 0.25Ω, making it suitable for applications such as voltage monitoring, on-board regulation, and isolated feedback in switching-mode power supplies.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-3
0.5% accuracy, low-voltage, adjustable precision shunt regulator 3-SOT-23 -40 to 85 Product overview: TLV431BIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDBZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109494-TLV431BIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BIDBZT | 296-26828-1-ND | 693-TLV431BIDBZT | 1109494-TLV431BIDBZT | TLV431BIDBZT | TLV431BIDBZT | TLV431BIDBZT |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLV431BIDBZT | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |