Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269400-TLE2426MD
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Voltage - Input: 4 V ~ 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Family Name: TLE2426
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 20V
Alternative Parts (Cross-Reference): REF08BZ; 5962-9555602Q2A; 5962-9555602QPA;
Introduction Date: August 01, 1991
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
The ''Rail Splitter'' Precision Virtual Ground 8-SOIC -55 to 125 Product overview: TLE2426MD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426MD can be used for catalog matching and distributor lookup.
IC VREF GND REF ADJ 1% 8SOIC
Voltage References The Rail Splitter
IC VREF GND REF ADJ 1% 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-34396-5-ND | 1269400-TLE2426MD | 693-TLE2426MD | TLE2426MD | TLE2426MD | TLE2426MD |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TLE2426MD | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Ground Reference (Virtual) | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| TC | 35 ppm/C | 35 ppm/C | ||||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | |||
| Accuracy | 1 % |