Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431ILP

Description
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431ILP - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431ILP
TL431 Adjustable Precision Shunt Regulator TL431ILP
Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85

Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431ILP - 032460-TL431ILP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ILP
032460-TL431ILP
PMIC - PMIC - Voltage Reference - TL431ILP 032460-TL431ILP
Manufacturer: Texas Instruments Win Source Part Number: 032460-TL431ILP Packaging: Bulk Mounting: Through Hole Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032460-TL431ILP
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Voltage Reference - 296-1292-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1292-ND
Voltage Reference 296-1292-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA TO-92-3

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Texas Instruments - 29AH7987 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Texas Instruments
29AH7987
Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Texas Instruments 29AH7987
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - TL431ILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431ILP
PMIC - Voltage Reference TL431ILP
IC VREF SHUNT ADJ 2.2% TO92-3

IC VREF SHUNT ADJ 2.2% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431ILP
Voltage References TL431ILP
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431ILP 032460-TL431ILP 296-1292-ND 29AH7987 TL431ILP TL431ILP
Product Name TL431 Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431ILP Voltage Reference Voltage Ref, Shunt, 2.495V-36V, To-226Aa; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA
VREF 2.5 to 36 volts 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM3411AM5-3.3 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
6 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers
LM385-2.5 Micropower Voltage Reference - LM385DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
10 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers