Texas Instruments High-Performance Analog Voltage Reference TL431LIAQDBZR

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53240-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53240-1-ND
Voltage Reference 296-53240-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53240-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53240-6-ND
Voltage Reference 296-53240-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53240-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53240-2-ND
Voltage Reference 296-53240-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431LIAQDBZR
SOT-23 Precision Voltage Reference IC 693-TL431LIAQDBZR
Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 125 Product overview: TL431LIAQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIAQDBZR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 125 Product overview: TL431LIAQDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIAQDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431LIAQDBZR - 899786-TL431LIAQDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431LIAQDBZR
899786-TL431LIAQDBZR
PMIC - PMIC - Voltage Reference - TL431LIAQDBZR 899786-TL431LIAQDBZR
Manufacturer: Texas Instruments Win Source Part Number: 899786-TL431LIAQDBZR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TL431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53240-2, 296-53240-1, 296-53240-6

Manufacturer: Texas Instruments
Win Source Part Number: 899786-TL431LIAQDBZR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53240-2, 296-53240-1, 296-53240-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431LIAQDBZR
Voltage References TL431LIAQDBZR
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 125

Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - TL431LIAQDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431LIAQDBZR
PMIC - Voltage Reference TL431LIAQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431LIAQDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431LIAQDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431LIAQDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53240-1-ND 693-TL431LIAQDBZR 899786-TL431LIAQDBZR TL431LIAQDBZR TL431LIAQDBZR TL431LIAQDBZR
Product Name Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431LIAQDBZR Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002DIH326Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.6 volts
TC 20 ppm/C
View Details
7 suppliers