Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
0.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLV431BQDBVRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBVRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900227-TLV431BQDBVRE
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V 6 VV ±0.5% 15 mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431BQDBVRE4 | 693-TLV431BQDBVRE4 | 900227-TLV431BQDBVRE4 | TLV431BQDBVRE4-ND | TLV431BQDBVRE4 | TLV431BQDBVRE4 | TLV431BQDBVRE4 |
| Product Name | TLV431B Low-Voltage Adjustable Precision Shunt Regulator | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLV431BQDBVRE4 | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 6 volts | 1.24 volts | |||||
| TC | 46 ppm/C |