STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TS4040DILT-2.5 TS4040DILT-2.5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035109-TS4040DILT-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035109-TS4040DILT-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TS4040DILT-2.5 - 035109-TS4040DILT-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4040DILT-2.5
035109-TS4040DILT-2.5
PMIC - PMIC - Voltage Reference - TS4040DILT-2.5 035109-TS4040DILT-2.5
Manufacturer: STMicroelectronics Win Source Part Number: 035109-TS4040DILT-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035109-TS4040DILT-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-8193-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8193-2-ND
Voltage Reference 497-8193-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8193-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8193-1-ND
Voltage Reference 497-8193-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-8193-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8193-6-ND
Voltage Reference 497-8193-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA SOT-23 Precision Voltage Reference IC
693-TS4040DILT-2.5
2.5V 15mA SOT-23 Precision Voltage Reference IC 693-TS4040DILT-2.5
2.5V Shunt Voltage Reference, 15mA, SOT-23-3, 1% Product overview: TS4040DILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4040DILT-2.5 can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 15mA, SOT-23-3, 1% Product overview: TS4040DILT-2.5 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4040DILT-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference, Micropower, Shunt Fixed, Ts4040 Series, 2.5V, Sot-23-3 Rohs Compliant Stmicroelectronics - 26R3041 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Micropower, Shunt Fixed, Ts4040 Series, 2.5V, Sot-23-3 Rohs Compliant Stmicroelectronics
26R3041
Voltage Reference, Micropower, Shunt Fixed, Ts4040 Series, 2.5V, Sot-23-3 Rohs Compliant Stmicroelectronics 26R3041
Voltage Reference, Micropower, Shunt - Fixed, TS4040 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Micropower, Shunt - Fixed, TS4040 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Reference
TS4040DILT-2.5
PMIC - Voltage Reference TS4040DILT-2.5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4040DILT-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4040DILT-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4040DILT-2.5
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Voltage Reference - TS4040DILT-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TS4040DILT-2.5
Voltage Reference TS4040DILT-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TS4040DILT-2.5
Voltage References TS4040DILT-2.5
Voltage References 2.5V microPwr shunt Vltg reference

Voltage References 2.5V microPwr shunt Vltg reference

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 035109-TS4040DILT-2.5 497-8193-2-ND 693-TS4040DILT-2.5 26R3041 TS4040DILT-2.5 TS4040DILT-2.5 TS4040DILT-2.5 TS4040DILT-2.5
Product Name PMIC - PMIC - Voltage Reference - TS4040DILT-2.5 Voltage Reference 2.5V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference, Micropower, Shunt Fixed, Ts4040 Series, 2.5V, Sot-23-3 Rohs Compliant Stmicroelectronics PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage References
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active
TC 150 ppm/C 150 ppm/C 150 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Voltage Reference IC - 693-ISL60007CIB825 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
5 suppliers