onsemi Voltage Reference TL431CDMR2G

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431CDMR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CDMR2GOSTR-ND
Voltage Reference TL431CDMR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CDMR2G - 102948-TL431CDMR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDMR2G
102948-TL431CDMR2G
PMIC - PMIC - Voltage Reference - TL431CDMR2G 102948-TL431CDMR2G
Manufacturer: ON Semiconductor Win Source Part Number: 102948-TL431CDMR2G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: Micro8 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102948-TL431CDMR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: Micro8
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Precision Voltage Reference IC
693-TL431CDMR2G
SMD Precision Voltage Reference IC 693-TL431CDMR2G
Voltage Reference, Programmable Precision, Shunt Regulator, Micro 8 lead Surface Mount, 4000-REEL Product overview: TL431CDMR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDMR2G can be used for catalog matching and distributor lookup.

Voltage Reference, Programmable Precision, Shunt Regulator, Micro 8 lead Surface Mount, 4000-REEL Product overview: TL431CDMR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDMR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431CDMR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDMR2G
PMIC - Voltage Reference TL431CDMR2G
IC VREF SHUNT ADJ 2.2% MICRO8

IC VREF SHUNT ADJ 2.2% MICRO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431CDMR2G
Voltage References TL431CDMR2G
Voltage References 2.5-36V ADJ 1-100mA

Voltage References 2.5-36V ADJ 1-100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CDMR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CDMR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CDMR2G
IC VREF SHUNT ADJ 2.2% MICRO8

IC VREF SHUNT ADJ 2.2% MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CDMR2GOSTR-ND 102948-TL431CDMR2G 693-TL431CDMR2G TL431CDMR2G TL431CDMR2G TL431CDMR2G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL431CDMR2G SMD Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Micro8 Other; MSOP Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
TC 50 ppm/C 50 ppm/C
Accuracy 2.2 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
1.235V Precision Voltage Reference IC - 693-LM285BXM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
PMIC - Voltage Reference - ADR291GRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
PMIC - PMIC - Voltage Reference - ISL21009CFB841Z - 1189496-ISL21009CFB841Z - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete
TC 5 ppm/C
View Details
5 suppliers