Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2% 100mA TO-92-3
Voltage References GP51-01110-99,99/03/
IC VREF SHUNT ADJ 2% TO92-3
IC VREF SHUNT ADJ 2% TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-TL431CLP-ZCT-ND | TL431CLP-Z | TL431CLP-Z | TL431CLP-Z |
| Product Name | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Accuracy | 2 % | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |