STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431LIL3T

Description
Win Source Part Number: 1372478-TLVH431LIL3T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: TLVH431 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±1.5% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 100ppm/°C Output Type: Adjustable Voltage - Output (Min/Fixed): 1.24V Voltage - Output (Max): 18 V Current - Output: 60 mA Reference Type: Shunt Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1372478-TLVH431LIL3T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: TLVH431 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±1.5% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 100ppm/°C Output Type: Adjustable Voltage - Output (Min/Fixed): 1.24V Voltage - Output (Max): 18 V Current - Output: 60 mA Reference Type: Shunt Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372478-TLVH431LIL3T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372478-TLVH431LIL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372478-TLVH431LIL3T
Win Source Part Number: 1372478-TLVH431LIL3T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: TLVH431 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±1.5% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 100ppm/°C Output Type: Adjustable Voltage - Output (Min/Fixed): 1.24V Voltage - Output (Max): 18 V Current - Output: 60 mA Reference Type: Shunt Noise - 10Hz to 10kHz: 30mVrms Current - Cathode: 200 µA

Win Source Part Number: 1372478-TLVH431LIL3T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: TLVH431
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±1.5%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Voltage - Output (Min/Fixed): 1.24V
Voltage - Output (Max): 18 V
Current - Output: 60 mA
Reference Type: Shunt
Noise - 10Hz to 10kHz: 30mVrms
Current - Cathode: 200 µA

Buy Now Datasheet
 - TLVH431LIL3T - Rochester Electronics
Newburyport, MA, United States
TLVH431 - Power Management-VOLTAGE REFEREN

TLVH431 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
Voltage Reference - 497-15523-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15523-1-ND
Voltage Reference 497-15523-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-15523-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15523-2-ND
Voltage Reference 497-15523-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-15523-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15523-6-ND
Voltage Reference 497-15523-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 60mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431LIL3T
Precision Voltage Reference IC 693-TLVH431LIL3T
Adjustable Voltage Reference IC Product overview: TLVH431LIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431LIL3T can be used for catalog matching and distributor lookup.

Adjustable Voltage Reference IC Product overview: TLVH431LIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431LIL3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431LIL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431LIL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431LIL3T
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLVH431LIL3T
Voltage References TLVH431LIL3T
Voltage References Adjustable Shunt Voltage Reference

Voltage References Adjustable Shunt Voltage Reference

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431LIL3T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431LIL3T
PMIC - Voltage Reference TLVH431LIL3T
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TLVH431LIL3T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TLVH431LIL3T
Power Supply Chip >> Voltage References TLVH431LIL3T
1.24V~18V ±1.5% 60mA Adjustable SOT-23-3 Voltage References ROHS

1.24V~18V ±1.5% 60mA Adjustable SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics - 47AK7057 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics
47AK7057
Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics 47AK7057
VOLT REF, SHUNT - ADJ, 1.24V, 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT - ADJ, 1.24V, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1372478-TLVH431LIL3T TLVH431LIL3T 497-15523-1-ND 693-TLVH431LIL3T TLVH431LIL3T TLVH431LIL3T TLVH431LIL3T TLVH431LIL3T 47AK7057
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Power Supply Chip >> Voltage References Volt Ref, Shunt Adj, 1.24V, 125Deg C Rohs Compliant Stmicroelectronics
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
TC 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
PMIC - PMIC - Voltage Reference - ISL21009DFB812Z-TK - 1048195-ISL21009DFB812Z-TK - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 10 ppm/C
View Details
5 suppliers