DIODES Incorporated Voltage Reference TLV431BQFTA

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431BQFTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BQFTADITR-ND
Voltage Reference TLV431BQFTADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431BQFTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BQFTADIDKR-ND
Voltage Reference TLV431BQFTADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - TLV431BQFTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BQFTADICT-ND
Voltage Reference TLV431BQFTADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-TLV431BQFTA
SOT23 Precision Voltage Reference IC 693-TLV431BQFTA
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: TLV431BQFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23 Product overview: TLV431BQFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431BQFTA - 936902-TLV431BQFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BQFTA
936902-TLV431BQFTA
PMIC - PMIC - Voltage Reference - TLV431BQFTA 936902-TLV431BQFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 936902-TLV431BQFTA Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 1.24V V ±0.5% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TLV431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLV431BQFTADITR, TLV431BQFTADICT, TLV431BQFTADIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 936902-TLV431BQFTA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±0.5% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV431BQFTADITR, TLV431BQFTADICT, TLV431BQFTADIDKR

Buy Now Datasheet
Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc. - 76AH6087 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc.
76AH6087
Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc. 76AH6087
VOLT REF, SHUNT, 1.24-18V/-40 TO 125DEGC ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.24-18V/-40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431BQFTA
Voltage References TLV431BQFTA
Voltage References 1.24V Shunt Reg 0.5 20mA 3 Grades 80uA

Voltage References 1.24V Shunt Reg 0.5 20mA 3 Grades 80uA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BQFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BQFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BQFTA
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site
PMIC - Voltage Reference - TLV431BQFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BQFTA
PMIC - Voltage Reference TLV431BQFTA
IC VREF SHUNT ADJ 0.5% SOT23

IC VREF SHUNT ADJ 0.5% SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BQFTADITR-ND 693-TLV431BQFTA 936902-TLV431BQFTA 76AH6087 TLV431BQFTA TLV431BQFTA TLV431BQFTA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431BQFTA Volt Ref, Shunt, 1.24-18V/-40 To 125Degc Rohs Compliant Diodes Inc. Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR439BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ICL8069DCBAT - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details