The TLVH431BQDCKT is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package with a nominal footprint of 2.00mm × 1.25mm. It operates with a reference voltage of 1.24V and supports an adjustable output voltage range up to 18V. The device features a cathode current range of 100μA to 70mA, a typical output impedance of 0.25Ω, and is specified for operation from -40°C to +125°C. The SC70 package offers a 40% smaller footprint compared to the SOT-23-3 package.
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 125
0.5% low-voltage wide-operating current adjustable precision shunt regulator 6-SC70 -40 to 125 Product overview: TLVH431BQDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BQDCKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109817-TLVH431BQDCK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SC-70-6
IC VREF SHUNT ADJ 0.5% SC70-6
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SC70-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BQDCKT | 693-TLVH431BQDCKT | 1109817-TLVH431BQDCKT | 296-TLVH431BQDCKTTR-ND | TLVH431BQDCKT | TLVH431BQDCKT | TLVH431BQDCKT |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLVH431BQDCKT | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; SOT-23-6 | Other; SC-70-6 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |