Precision Virtual Ground IC, 1-Ch, Adj, 20V, 20mA, SOIC Product overview: TLE2426IDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 20V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032782-TLE2426IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Voltage - Input: 4 V to 40 V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2V
Operating Supply Current: 400μA
Maximum Output Voltage: 20V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Voltage References Rail Virtual Ground
IC VREF GND REF ADJ 1% 8SOIC
IC VREF GND REF ADJ 1% 8SOIC
2V~20V ±1% 4V~40V 20mA Adjustable SOIC-8 Voltage References ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLE2426IDR | 032782-TLE2426IDR | 296-1345-6-ND | TLE2426IDR | TLE2426IDR | TLE2426IDR | TLE2426IDR |
| Product Name | 20V 20mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TLE2426IDR | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Power Supply Chip >> Voltage References |
| Type | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | Ground Reference (Virtual) | ||||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| VIN | 40 volts | 4 to 40 volts | 4 to 40 volts | ||||
| Operating Temperature | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |