The TLVH431A is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V, capable of output voltages up to 18V, operating over a cathode current range of 100μA to 70mA and featuring a typical output impedance of 0.25Ω. It is available in the SC-70 package, measuring 2.00mm × 1.25mm, and operates from 0°C to 70°C. The device is designed for applications including adjustable voltage references, secondary-side regulation in flyback SMPSs, and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 70mA SC-70-6
IC VREF SHUNT ADJ 1% SC70-6
IC VREF SHUNT ADJ 1% SC70-6
Voltage References Lo Vltg Adj Prec Shunt Reg
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431ACDCKTG4 | TLVH431ACDCKTG4-ND | TLVH431ACDCKTG4 | TLVH431ACDCKTG4 | TLVH431ACDCKTG4 |
| Product Name | TLVH431A Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | ||
| VREF | 1.24 to 18 volts | 1.24 volts |