Texas Instruments TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431CDBZR

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431 Low-Voltage Adjustable Precision Shunt Regulator - TLV431CDBZR - Texas Instruments
Dallas, TX, United States
TLV431 Low-Voltage Adjustable Precision Shunt Regulator
TLV431CDBZR
TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431CDBZR
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC
693-TLV431CDBZR
1.24V 6V 15mA SOT-23 Precision Voltage Reference IC 693-TLV431CDBZR
V-Ref Adjustable 1.24V to 6V 15mA 3-Pin SOT-23 T/R Product overview: TLV431CDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431CDBZR can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 6V 15mA 3-Pin SOT-23 T/R Product overview: TLV431CDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431CDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431CDBZR - 033095-TLV431CDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431CDBZR
033095-TLV431CDBZR
PMIC - PMIC - Voltage Reference - TLV431CDBZR 033095-TLV431CDBZR
Manufacturer: Texas Instruments Win Source Part Number: 033095-TLV431CDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033095-TLV431CDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-18914-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18914-2-ND
Voltage Reference 296-18914-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18914-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18914-1-ND
Voltage Reference 296-18914-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-18914-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-18914-6-ND
Voltage Reference 296-18914-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - TLV431CDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431CDBZR
PMIC - Voltage Reference TLV431CDBZR
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH5500 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH5500
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH5500
VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431 Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431 Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No.RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431CDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431CDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431CDBZR
IC VREF SHUNT ADJ 1.5% SOT23-3

IC VREF SHUNT ADJ 1.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431CDBZR
Voltage References TLV431CDBZR
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431CDBZR 693-TLV431CDBZR 033095-TLV431CDBZR 296-18914-2-ND TLV431CDBZR 28AH5500 TLV431CDBZR TLV431CDBZR
Product Name TLV431 Low-Voltage Adjustable Precision Shunt Regulator 1.24V 6V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431CDBZR Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 1.24V-6V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOT-23,SOT-89,TO-92 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.24 to 6 volts 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BLPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
5 suppliers
Precision Voltage Reference IC - 693-LM385AYZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers