Adjustable Precision Shunt Regulator 8-PDIP -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-PDIP
Adjustable Shunt Voltage Reference, 36V, 100mA, 2% Tol, 8-PDIP Product overview: TL431IP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081269-TL431IP
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 50
IC VREF SHUNT ADJ 2.2% 8DIP
VOLTAGE REF, SHUNT, 2.495V-36V, DIP-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:DIP; MSL:- RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.495V-36V, DIP-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:DIP; No. of RoHS Compliant: Yes
Voltage References Adj Shunt
IC VREF SHUNT ADJ 2.2% 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431IP | 296-10188-5-ND | 693-TL431IP | 081269-TL431IP | TL431IP | 67K1281 | TL431IP | TL431IP |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Voltage Reference | 36V 100mA Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431IP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Shunt, 2.495V-36V, Dip-8; Voltage Reference Type Texas Instruments | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | Other; DIP | DIP | |
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | |||||
| TC | 34 ppm/C |