The TLVH431BQDBZT is a low-voltage adjustable precision shunt regulator in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, with an adjustable output voltage range from 1.24V to 18V and a cathode current range of 100μA to 70mA. It operates over a temperature range of -40°C to +125°C and features a typical output impedance of 0.25Ω. The device offers a reference voltage tolerance of ±0.5% at 25°C for the B grade, making it suitable for applications such as secondary-side regulation in switching-mode power supplies and Zener diode replacement. Pin configuration follows the TLVH431 pinout, with the cathode, anode, and reference terminals on pins 1, 2, and 3 respectively.
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 1109816-TLVH431BQDBZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 -40 to 125 Product overview: TLVH431BQDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BQDBZT can be used for catalog matching and distributor lookup.
Voltage References Lo-Vtg Adj Precision Shunt Regulator
IC VREF SHUNT ADJ 0.5% SOT23-3
VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431B Series; Reference Voltage:1.24V to 18V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23;RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BQDBZT | 296-39293-6-ND | 1109816-TLVH431BQDBZT | 693-TLVH431BQDBZT | TLVH431BQDBZT | TLVH431BQDBZT | 28AH5439 | TLVH431BQDBZT |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - TLVH431BQDBZT | SOT-23 Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.24 to 18 volts | 1.24 to 18 volts | 1.24 volts | |||||
| TC | 46 ppm/C |