Texas Instruments High-Performance Analog SOIC Precision Voltage Reference IC TLE2425CD

Description
Precision Virtual Ground 8-SOIC Product overview: TLE2425CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision Virtual Ground 8-SOIC Product overview: TLE2425CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-TLE2425CD
SOIC Precision Voltage Reference IC 693-TLE2425CD
Precision Virtual Ground 8-SOIC Product overview: TLE2425CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425CD can be used for catalog matching and distributor lookup.

Precision Virtual Ground 8-SOIC Product overview: TLE2425CD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-1344-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-1344-5-ND
Voltage Reference 296-1344-5-ND
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - TLE2425CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLE2425CD
PMIC - Voltage Reference TLE2425CD
IC VREF GND REF 0.8% 8SOIC

IC VREF GND REF 0.8% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLE2425CD
Voltage References TLE2425CD
Voltage References 2.5V Precision Grnd

Voltage References 2.5V Precision Grnd

Buy Now Datasheet
Voltage Ref, Virtual Grnd, 2.5V, Soic-8; Voltage Reference Type Texas Instruments - 26AJ9946 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Virtual Grnd, 2.5V, Soic-8; Voltage Reference Type Texas Instruments
26AJ9946
Voltage Ref, Virtual Grnd, 2.5V, Soic-8; Voltage Reference Type Texas Instruments 26AJ9946
VOLTAGE REF, VIRTUAL GRND, 2.5V, SOIC-8; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2425 Series; Reference Voltage:2.5V; Initial Accuracy:-; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, VIRTUAL GRND, 2.5V, SOIC-8; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2425 Series; Reference Voltage:2.5V; Initial Accuracy:-; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLE2425CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLE2425CD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLE2425CD
IC VREF GND REF 0.8% 8SOIC

IC VREF GND REF 0.8% 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TLE2425CD 296-1344-5-ND TLE2425CD TLE2425CD 26AJ9946 TLE2425CD
Product Name SOIC Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Voltage Ref, Virtual Grnd, 2.5V, Soic-8; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Ground Reference (Virtual), Fixed Ground Reference (Virtual) Ground Reference (Virtual)
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VIN 40 volts 4 to 40 volts
Operating Temperature -55 C (-67 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586KN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
LM136A-2.5QML 2.5V Reference Diode - LM136AH-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
3 suppliers
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details