Manufacturer: STMicroelectronics
Win Source Part Number: 937588-TS3330AQPR
Operating Temperature Range: -40°C ~ 125°C
Features: Series Voltage Reference IC Fixed 3V V ±0.15% 8-QFN (1.5x1.5)
Package: 8-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS3330
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TS3330AQPR-ND, 497-17710-1, 497-17710-2, 497-17710-6
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-QFN (1.5x1.5)
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-QFN (1.5x1.5)
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA 8-QFN (1.5x1.5)
Micropower high precision Series Voltage Reference Product overview: TS3330AQPR from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS3330AQPR can be used for catalog matching and distributor lookup.
Voltage References POWER MANAGEMENT
VOLT REF, SERIES - FIXED, 3V, 125DEG C ROHS COMPLIANT: YES
IC VREF SERIES 0.15% 8QFN
IC VREF SERIES 0.15% 8QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 937588-TS3330AQPR | 497-17710-2-ND | 693-TS3330AQPR | TS3330AQPR | 47AK7086 | TS3330AQPR | TS3330AQPR |
| Product Name | PMIC - PMIC - Voltage Reference - TS3330AQPR | Voltage Reference | Precision Voltage Reference IC | Voltage References | Volt Ref, Series Fixed, 3V, 125Deg C Rohs Compliant Stmicroelectronics | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-QFN (1.5x1.5) | Other; 8-UFQFN | Other; 8-UFQFN | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Type | Series | Series | |||||
| TC | 30 ppm/C | ||||||
| IQ | 0.0100 mA | 0.0100 mA |