The TLVH431BQLP is a low-voltage adjustable precision shunt regulator in a 3-pin TO-92 package, with a nominal body size of 4.30mm × 4.30mm. It operates with an adjustable output voltage from 1.24V to 18V, supports a cathode current range of 100μA to 70mA, and features a typical output impedance of 0.25Ω. The device is specified for operation from -40°C to +125°C and is designed for applications including adjustable voltage references, secondary-side regulation in SMPS, and Zener replacement. The TLVH431B grade has a reference voltage tolerance of ±1.5% at 25°C.
Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 -40 to 125
0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-TO-92 -40 to 125 Product overview: TLVH431BQLP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BQLP can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA TO-92-3
IC VREF SHUNT ADJ 0.5% TO92-3
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BQLP | 693-TLVH431BQLP | TLVH431BQLP | 296-31403-ND | TLVH431BQLP | TLVH431BQLP |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| VREF | 1.24 to 18 volts | 1.24 volts | ||||
| TC | 46 ppm/C |