STMicroelectronics, Inc. Voltage Reference TS4061AILT-1.25

Description
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-15222-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15222-2-ND
Voltage Reference 497-15222-2-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-15222-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15222-1-ND
Voltage Reference 497-15222-1-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-15222-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-15222-6-ND
Voltage Reference 497-15222-6-ND
Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.25V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TS4061AILT-1.25 - 901192-TS4061AILT-1.25 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS4061AILT-1.25
901192-TS4061AILT-1.25
PMIC - PMIC - Voltage Reference - TS4061AILT-1.25 901192-TS4061AILT-1.25
Manufacturer: STMicroelectronics Win Source Part Number: 901192-TS4061AILT-1. 25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 1.25V V ±0.1% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TS4061 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15222-1, 497-15222-2, 497-15222-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901192-TS4061AILT-1.25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 1.25V V ±0.1% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS4061
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15222-1, 497-15222-2, 497-15222-6

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS4061AILT-1.25
Precision Voltage Reference IC 693-TS4061AILT-1.25
Precision micropower shunt voltage reference Product overview: TS4061AILT-1.25 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061AILT-1.25 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: TS4061AILT-1.25 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS4061AILT-1.25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS4061AILT-1.25
Voltage References TS4061AILT-1.25
Voltage References Precision micropower shunt voltage reference

Voltage References Precision micropower shunt voltage reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS4061AILT-1.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS4061AILT-1.25
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS4061AILT-1.25
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Volt Ref, Shunt Fixed, -40 To 85Deg C; Voltage Reference Type Stmicroelectronics - 26AH0352 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Fixed, -40 To 85Deg C; Voltage Reference Type Stmicroelectronics
26AH0352
Volt Ref, Shunt Fixed, -40 To 85Deg C; Voltage Reference Type Stmicroelectronics 26AH0352
VOLT REF, SHUNT - FIXED, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-323; No. of RoHS Compliant: Yes

VOLT REF, SHUNT - FIXED, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-323; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - TS4061AILT-1.25 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS4061AILT-1.25
PMIC - Voltage Reference TS4061AILT-1.25
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-15222-2-ND 901192-TS4061AILT-1.25 693-TS4061AILT-1.25 TS4061AILT-1.25 TS4061AILT-1.25 26AH0352 TS4061AILT-1.25
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TS4061AILT-1.25 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt Fixed, -40 To 85Deg C; Voltage Reference Type Stmicroelectronics PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-323
TC 35 ppm/C
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR280AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details