Texas Instruments High-Performance Analog SOT-23 Precision Voltage Reference IC TL431LIBIDBZR

Description
Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 85 Product overview: TL431LIBIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBIDBZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 85 Product overview: TL431LIBIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBIDBZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL431LIBIDBZR
SOT-23 Precision Voltage Reference IC 693-TL431LIBIDBZR
Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 85 Product overview: TL431LIBIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBIDBZR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator with optimized reference current (pin layout: KRA) 3-SOT-23 -40 to 85 Product overview: TL431LIBIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIBIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431LIBIDBZR - 851970-TL431LIBIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431LIBIDBZR
851970-TL431LIBIDBZR
PMIC - PMIC - Voltage Reference - TL431LIBIDBZR 851970-TL431LIBIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 851970-TL431LIBIDBZR Features: Voltage Reference IC 36 VV 15 mA Package: Reel - TR Family Name: TL431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53242-2, 296-53242-1, 296-53242-6

Manufacturer: Texas Instruments
Win Source Part Number: 851970-TL431LIBIDBZR
Features: Voltage Reference IC 36 VV 15 mA
Package: Reel - TR
Family Name: TL431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53242-2, 296-53242-1, 296-53242-6

Buy Now Datasheet
Voltage Reference - 296-53242-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53242-1-ND
Voltage Reference 296-53242-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53242-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53242-6-ND
Voltage Reference 296-53242-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53242-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53242-2-ND
Voltage Reference 296-53242-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TL431LIBIDBZR
Voltage References TL431LIBIDBZR
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 85

Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431LIBIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431LIBIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431LIBIDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - TL431LIBIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431LIBIDBZR
PMIC - Voltage Reference TL431LIBIDBZR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - TL431LIBIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431LIBIDBZR
Power Supply Chip >> Voltage References TL431LIBIDBZR
2.495V~36V ±0.5% 15mA Adjustable SOT-23-3 Voltage References ROHS

2.495V~36V ±0.5% 15mA Adjustable SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431LIBIDBZR 851970-TL431LIBIDBZR 296-53242-1-ND TL431LIBIDBZR TL431LIBIDBZR TL431LIBIDBZR TL431LIBIDBZR
Product Name SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431LIBIDBZR Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Power Supply Chip >> Voltage References
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; Reel - TR Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Accuracy 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM385-1.2 - 298929-LM385-1.2 - Win Source Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - AD586LRZ-REEL - 909550-AD586LRZ-REEL - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ISL60002BIH325-TK-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C
View Details
3 suppliers