Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081326-TL431ID
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: Shunt - Adjustable Programmable - Texas Instruments
Tolerance: ±2.2%
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1mA
Alternative Parts (Cross-Reference): TL431CDG; AP431-13; AP431G-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC
Adjustable Shunt V-Ref 2.5-36V, 100mA, SOIC-8 Product overview: TL431ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ID can be used for catalog matching and distributor lookup.
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. ofRoHS Compliant: Yes
IC VREF SHUNT ADJ 2.2% 8SOIC
Voltage References Adj Prec Shunt
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ID | 081326-TL431ID | 296-26720-5-ND | 693-TL431ID | 33AH5116 | TL431ID | TL431ID |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Integrated Circuits(ICs) | Voltage Reference | 36V 100mA SOIC Precision Voltage Reference IC | Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Programmable | ||||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; 8-SOIC (0.154" 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; SOIC | SOIC | |
| VREF | 2.5 to 36 volts | 2.5 to 36 volts |