Texas Instruments High-Performance Analog Voltage Reference TL432LIAIDBZR

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-53245-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53245-2-ND
Voltage Reference 296-53245-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53245-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53245-6-ND
Voltage Reference 296-53245-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-53245-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-53245-1-ND
Voltage Reference 296-53245-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1154814-TL432LIAIDBZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1154814-TL432LIAIDBZR
Integrated Circuits (ICs) - PMIC - Voltage Reference 1154814-TL432LIAIDBZR
Win Source Part Number: 1154814-TL432LIAIDBZ R Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1% Current - Output: 15 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 1 mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53245-6,296-5324 5-1,296-53245-2 Base Product Number: TL432

Win Source Part Number: 1154814-TL432LIAIDBZR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1 mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53245-6,296-53245-1,296-53245-2
Base Product Number: TL432

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL432LIAIDBZR
SOT-23 Precision Voltage Reference IC 693-TL432LIAIDBZR
Adjustable precision shunt regulator with optimized reference current (pin layout: RKA) 3-SOT-23 -40 to 85 Product overview: TL432LIAIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432LIAIDBZR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator with optimized reference current (pin layout: RKA) 3-SOT-23 -40 to 85 Product overview: TL432LIAIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432LIAIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL432LIAIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL432LIAIDBZR
PMIC - Voltage Reference TL432LIAIDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TL432LIAIDBZR
Voltage References TL432LIAIDBZR
Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 85

Voltage References Adjustable precision shunt regulator with optimized reference current 3-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL432LIAIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL432LIAIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL432LIAIDBZR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-53245-2-ND 1154814-TL432LIAIDBZR 693-TL432LIAIDBZR TL432LIAIDBZR TL432LIAIDBZR TL432LIAIDBZR
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details