The TL431IDRG4 is an adjustable precision shunt regulator in an 8-pin SOIC package, characterized for operation from -40°C to 85°C with a typical output impedance of 0.2Ω and sink-current capability from 1mA to 100mA. The device supports an adjustable output voltage from approximately 2.5V to 36V using two external resistors and features an initial voltage tolerance of 1% for the A-grade version. It has been certified for extended thermal operation with a typical temperature drift of 14mV over the rated range and is configured for surface-mount applications with a nominal body size of 4.90mm × 3.90mm.
Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC
Adjustable precision shunt regulator 8-SOIC -40 to 85 Product overview: TL431IDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IDRG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 2.2% 8SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
Voltage References Adjustable Precision Shunt Regulator
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431IDRG4 | 296-41664-2-ND | 693-TL431IDRG4 | TL431IDRG4 | TL431IDRG4 | TL431IDRG4 | 27AJ0167 |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Voltage Reference | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Texas Instruments |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | |
| VREF | 2.5 to 36 volts | 2.5 volts | 2.5 to 36 volts | ||||
| TC | 34 ppm/C |