Manufacturer: Texas Instruments
Win Source Part Number: 1269391-TLE2425ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Voltage - Input: 4 V ~ 40 V
Output Type: Fixed
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 100μVrms
Family Name: TLE2425
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): REF43GS-REEL7; REF43GS-REEL; REF43GS;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-SOIC
Precision Virtual Ground 8-SOIC Product overview: TLE2425ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2425ID can be used for catalog matching and distributor lookup.
Voltage References 2.5V Precision Grnd
IC VREF GND REF 0.8% 8SOIC
VOLTAGE REF, VIRTUAL GRND, 2.5V, SOIC-8; Voltage Reference Type:Virtual Ground Precision; Product Range:TLE2425 Series; Reference Voltage:2.5V; Initial Accuracy:-; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1269391-TLE2425ID | 296-6545-5-ND | 693-TLE2425ID | TLE2425ID | TLE2425ID | 26AJ9948 |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2425ID | Voltage Reference | SOIC Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Virtual Grnd, 2.5V, Soic-8; Voltage Reference Type Texas Instruments |
| Package Type | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| TC | 20 ppm/C | 20 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Ground Reference (Virtual) | Ground Reference (Virtual) | Ground Reference (Virtual) | |||
| Accuracy | 0.8000 % |