Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 055213-TLVH431BCDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
0.5% low-voltage wide-operating current adjustable precision shunt regulator 5-SOT-23 0 to 70 Product overview: TLVH431BCDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BCDBVR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
Voltage References Lo-Vtg Adj Precision Shunt Regulator
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431BCDBVR | TLVH431BCDBVR | 055213-TLVH431BCDBVR | 693-TLVH431BCDBVR | 296-17684-2-ND | TLVH431BCDBVR | TLVH431BCDBVR | TLVH431BCDBVR |
| Product Name | TLVH431B Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLVH431BCDBVR | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SOT-23,SOT-89,TO-92 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 18 volts | 1.24 volts | ||||||
| TC | 46 ppm/C |