STMicroelectronics, Inc. Voltage Reference TS431BILT

Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-8105-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8105-1-ND
Voltage Reference 497-8105-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-8105-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8105-2-ND
Voltage Reference 497-8105-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 497-8105-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-8105-6-ND
Voltage Reference 497-8105-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 30mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.24V 6V 30mA SOT-23 Precision Voltage Reference IC
693-TS431BILT
1.24V 6V 30mA SOT-23 Precision Voltage Reference IC 693-TS431BILT
V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R Product overview: TS431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 30mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 30mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431BILT can be used for catalog matching and distributor lookup.

V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R Product overview: TS431BILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 6V, 30mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 6V, 30mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431BILT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS431BILT - 035116-TS431BILT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS431BILT
035116-TS431BILT
PMIC - PMIC - Voltage Reference - TS431BILT 035116-TS431BILT
Manufacturer: STMicroelectronics Win Source Part Number: 035116-TS431BILT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 30mA Current - Cathode: 60μA Family Name: TS431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Alternative Parts (Cross-Reference): TS431AIYLT; TS431IYLT; TS431BIYLT; TLV431IDBV; Introduction Date: March 09, 2000 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035116-TS431BILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 60μA
Family Name: TS431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Alternative Parts (Cross-Reference): TS431AIYLT; TS431IYLT; TS431BIYLT; TLV431IDBV;
Introduction Date: March 09, 2000
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS431BILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS431BILT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS431BILT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - TS431BILT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS431BILT
PMIC - Voltage Reference TS431BILT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet
Voltage Ref, Shunt-Adj, 1.24V-6V, Sot-23; Voltage Reference Type Stmicroelectronics - 51AC9695 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt-Adj, 1.24V-6V, Sot-23; Voltage Reference Type Stmicroelectronics
51AC9695
Voltage Ref, Shunt-Adj, 1.24V-6V, Sot-23; Voltage Reference Type Stmicroelectronics 51AC9695
VOLTAGE REF, SHUNT-ADJ, 1.24V-6V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:100ppm/° C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLTAGE REF, SHUNT-ADJ, 1.24V-6V, SOT-23; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 6V; Initial Accuracy:0.5%; Temperature Coefficient:100ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TS431BILT
Voltage References TS431BILT
Voltage References 1.24-6V Adjust Shunt

Voltage References 1.24-6V Adjust Shunt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-8105-1-ND 693-TS431BILT 035116-TS431BILT TS431BILT TS431BILT 51AC9695 TS431BILT
Product Name Voltage Reference 1.24V 6V 30mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS431BILT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt-Adj, 1.24V-6V, Sot-23; Voltage Reference Type Stmicroelectronics Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 % 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details