Texas Instruments TL431 Adjustable Precision Shunt Regulator TL431CPWR

Description
Adjustable Precision Shunt Regulator 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Adjustable Precision Shunt Regulator 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431 Adjustable Precision Shunt Regulator - TL431CPWR - Texas Instruments
Dallas, TX, United States
TL431 Adjustable Precision Shunt Regulator
TL431CPWR
TL431 Adjustable Precision Shunt Regulator TL431CPWR
Adjustable Precision Shunt Regulator 8-TSSOP 0 to 70

Adjustable Precision Shunt Regulator 8-TSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431CPWR - 032452-TL431CPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CPWR
032452-TL431CPWR
PMIC - PMIC - Voltage Reference - TL431CPWR 032452-TL431CPWR
Manufacturer: Texas Instruments Win Source Part Number: 032452-TL431CPWR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032452-TL431CPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Voltage Reference - 296-TL431CPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL431CPWRTR-ND
Voltage Reference 296-TL431CPWRTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-TSSOP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Precision Voltage Reference IC
693-TL431CPWR
TSSOP Precision Voltage Reference IC 693-TL431CPWR
Adjustable precision shunt regulator 8-TSSOP 0 to 70 Product overview: TL431CPWR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CPWR can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator 8-TSSOP 0 to 70 Product overview: TL431CPWR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431CPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CPWR
PMIC - Voltage Reference TL431CPWR
IC VREF SHUNT ADJ 2.2% 8TSSOP

IC VREF SHUNT ADJ 2.2% 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431CPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431CPWR
IC VREF SHUNT ADJ 2.2% 8TSSOP

IC VREF SHUNT ADJ 2.2% 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TL431CPWR
Voltage References TL431CPWR
Voltage References Adj Shunt

Voltage References Adj Shunt

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CPWR 032452-TL431CPWR 296-TL431CPWRTR-ND 693-TL431CPWR TL431CPWR TL431CPWR TL431CPWR
Product Name TL431 Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TL431CPWR Voltage Reference TSSOP Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE Other; 8-TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP Other; 8-TSSOP (0.173\", 4.40mm Width)
VREF 2.5 to 36 volts 2.5 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
 - LM369N - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers