Manufacturer: Texas Instruments
Win Source Part Number: 716690-TLE2426CLPR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 35ppm/°C Typical
Output Type: Adjustable
Supply Current: 400μA
Reference Type: Ground Reference (Virtual)
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 20V
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: TLE2426
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2V
Parts Input Voltage (V): 4V ~ 40V
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA TO-92-3
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA TO-92-3
Precision Virtual Ground IC, 40V In, 20V Out, 1Ch, TO-92 Product overview: TLE2426CLPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 40V, 20V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426CLPR can be used for catalog matching and distributor lookup.
Voltage References Rail Splitter Transistor
IC VREF GND REF ADJ 1% TO92-3
IC VREF GND REF ADJ 1% TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 716690-TLE2426CLPR | 296-TLE2426CLPRTR-ND | 693-TLE2426CLPR | TLE2426CLPR | TLE2426CLPR | TLE2426CLPR |
| Product Name | PMIC - PMIC - Voltage Reference - TLE2426CLPR | Voltage Reference | 40V 20V Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| TC | 35 ppm/C | 35 ppm/C | ||||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | ||
| Type | Ground Reference (Virtual) | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) |