Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BQDBVTG4

Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BQDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BQDBVTG4
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BQDBVTG4
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125

Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431BQDBVTG4 - 1109508-TLV431BQDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BQDBVTG4
1109508-TLV431BQDBVTG4
PMIC - PMIC - Voltage Reference - TLV431BQDBVTG4 1109508-TLV431BQDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109508-TLV431BQDBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1109508-TLV431BQDBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - TLV431BQDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431BQDBVTG4-ND
Voltage Reference TLV431BQDBVTG4-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±0.5% 15mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLV431BQDBVTG4
SOT-23 Precision Voltage Reference IC 693-TLV431BQDBVTG4
0.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLV431BQDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBVTG4 can be used for catalog matching and distributor lookup.

0.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 125 Product overview: TLV431BQDBVTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BQDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431BQDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431BQDBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431BQDBVTG4
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
TLV431BQDBVTG4
Voltage References TLV431BQDBVTG4
Voltage References Lo Vltg Adj Prec Shunt Reg

Voltage References Lo Vltg Adj Prec Shunt Reg

Buy Now Datasheet
PMIC - Voltage Reference - TLV431BQDBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431BQDBVTG4
PMIC - Voltage Reference TLV431BQDBVTG4
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BQDBVTG4 1109508-TLV431BQDBVTG4 TLV431BQDBVTG4-ND 693-TLV431BQDBVTG4 TLV431BQDBVTG4 TLV431BQDBVTG4 TLV431BQDBVTG4
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLV431BQDBVTG4 Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers