Voltage Reference, Programmable Precision, Shunt Regulator, SOIC-8 Narrow Body, 98-TUBE Product overview: TL431CDG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDG can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1268360-TL431CDG
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431A
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): AP431-13; TL431ID; AP431G-13;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management
Voltage References 2.5-36V ADJ 1-100mA
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
IC VREF SHUNT ADJ 2.2% 8SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431CDG | TL431CDGOS-ND | 1268360-TL431CDG | TL431CDG | 42K2696 | TL431CDG | TL431CDG |
| Product Name | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431CDG | Voltage References | Voltage Ref, Shunt, 2.495V-36V, Soic-8; Voltage Reference Type Onsemi | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VIN | 37 volts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| TC | 50 ppm/C | 50 ppm/C |