Texas Instruments TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431IDBVRG4

Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431 Low-Voltage Adjustable Precision Shunt Regulator - TLV431IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV431 Low-Voltage Adjustable Precision Shunt Regulator
TLV431IDBVRG4
TLV431 Low-Voltage Adjustable Precision Shunt Regulator TLV431IDBVRG4
Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLV431IDBVRG4
SOT-23 Precision Voltage Reference IC 693-TLV431IDBVRG4
1.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLV431IDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431IDBVRG4 can be used for catalog matching and distributor lookup.

1.5% accuracy, low-voltage, adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: TLV431IDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - TLV431IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TLV431IDBVRG4-ND
Voltage Reference TLV431IDBVRG4-ND
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431IDBVRG4 - 1109515-TLV431IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431IDBVRG4
1109515-TLV431IDBVRG4
PMIC - PMIC - Voltage Reference - TLV431IDBVRG4 1109515-TLV431IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109515-TLV431IDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1109515-TLV431IDBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
TLV431IDBVRG4
Voltage References TLV431IDBVRG4
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Reference - TLV431IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLV431IDBVRG4
PMIC - Voltage Reference TLV431IDBVRG4
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLV431IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLV431IDBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLV431IDBVRG4
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431IDBVRG4 693-TLV431IDBVRG4 TLV431IDBVRG4-ND 1109515-TLV431IDBVRG4 TLV431IDBVRG4 TLV431IDBVRG4 TLV431IDBVRG4
Product Name TLV431 Low-Voltage Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TLV431IDBVRG4 Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOT-23,SOT-89,TO-92 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 6 volts 1.24 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM385AYM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers