STMicroelectronics, Inc. Voltage Reference TLVH431MIL3T

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-19415-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19415-6-ND
Voltage Reference 497-19415-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-19415-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19415-2-ND
Voltage Reference 497-19415-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-19415-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-19415-1-ND
Voltage Reference 497-19415-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 60mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLVH431MIL3T - 803709-TLVH431MIL3T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431MIL3T
803709-TLVH431MIL3T
PMIC - PMIC - Voltage Reference - TLVH431MIL3T 803709-TLVH431MIL3T
Manufacturer: STMicroelectronics Win Source Part Number: 803709-TLVH431MIL3T Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Current - Output: 60mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 200μA Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 18V Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TLVH431

Manufacturer: STMicroelectronics
Win Source Part Number: 803709-TLVH431MIL3T
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Current - Output: 60mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 200μA
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 18V
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TLVH431

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431MIL3T
Precision Voltage Reference IC 693-TLVH431MIL3T
Adjustable Shunt Voltage Reference Product overview: TLVH431MIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431MIL3T can be used for catalog matching and distributor lookup.

Adjustable Shunt Voltage Reference Product overview: TLVH431MIL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431MIL3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431MIL3T
Voltage References TLVH431MIL3T
Voltage References Adjustable Shunt Voltage Reference

Voltage References Adjustable Shunt Voltage Reference

Buy Now Datasheet
PMIC - Voltage Reference - TLVH431MIL3T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431MIL3T
PMIC - Voltage Reference TLVH431MIL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431MIL3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431MIL3T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431MIL3T
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-19415-6-ND 803709-TLVH431MIL3T 693-TLVH431MIL3T TLVH431MIL3T TLVH431MIL3T TLVH431MIL3T
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLVH431MIL3T Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD586JN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
PMIC - PMIC - Voltage Reference - X60003BIG3-41T1 - 052335-X60003BIG3-41T1 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete(EOL)
TC 10 ppm/C
View Details
6 suppliers