Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Ground Reference (Virtual) Voltage Reference IC Adjustable 2V 20VV ±1% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1319756-TLE2426QDRG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±1%
Temperature Coefficient: 25ppm/°C Typical
Current - Output: 20 mA
Voltage - Input: 4V ~ 40V
Output Type: Adjustable
Reference Type: Ground Reference (Virtual)
Current - Supply: 400µA
Voltage - Output (Max): 20 V
Voltage - Output (Min/Fixed): 2V
Noise - 10Hz to 10kHz: 120µVrms
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE2426QDRG4Q1-ND,29
Base Product Number: TLE2426
RoHS Status: ROHS3 Compliant
Automotive Rail Splitter Precision Virtual Ground 8-SOIC -40 to 125 Product overview: TLE2426QDRG4Q1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLE2426QDRG4Q1 can be used for catalog matching and distributor lookup.
IC VREF GND REF ADJ 1% 8SOIC
IC VREF GND REF ADJ 1% 8SOIC
Voltage References AC Rail Splitter
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-44831-1-ND | 1319756-TLE2426QDRG4Q1 | 693-TLE2426QDRG4Q1 | TLE2426QDRG4Q1 | TLE2426QDRG4Q1 | TLE2426QDRG4Q1 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Automotive SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Ground Reference (Virtual) | Ground Reference (Virtual), Adjustable | Ground Reference (Virtual) | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| TC | 25 ppm/C | 25 ppm/C | ||||
| IQ | 0.4000 mA | 0.4000 mA | 0.4000 mA | |||
| Accuracy | 1 % |