Texas Instruments TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BCDBZT

Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator - TLVH431BCDBZT - Texas Instruments
Dallas, TX, United States
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator
TLVH431BCDBZT
TLVH431B Low-Voltage Adjustable Precision Shunt Regulator TLVH431BCDBZT
Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Low-Voltage Adjustable Precision Shunt Regulator 3-SOT-23 0 to 70

Buy Now Datasheet
 - TLVH431BCDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TLVH431BCDBZT
SOT-23 Precision Voltage Reference IC 693-TLVH431BCDBZT
0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TLVH431BCDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BCDBZT can be used for catalog matching and distributor lookup.

0.5% low-voltage wide-operating current adjustable precision shunt regulator 3-SOT-23 0 to 70 Product overview: TLVH431BCDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431BCDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-32429-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32429-1-ND
Voltage Reference 296-32429-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32429-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32429-2-ND
Voltage Reference 296-32429-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32429-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32429-6-ND
Voltage Reference 296-32429-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 70mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431BCDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431BCDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431BCDBZT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - TLVH431BCDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TLVH431BCDBZT
PMIC - Voltage Reference TLVH431BCDBZT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
TLVH431BCDBZT
Voltage References TLVH431BCDBZT
Voltage References Lo-Vtg Adj Precision Shunt Regulator

Voltage References Lo-Vtg Adj Precision Shunt Regulator

Buy Now Datasheet
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments - 26AJ9955 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments
26AJ9955
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments 26AJ9955
VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431B Series; Reference Voltage:1.24V to 18V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23;RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431B Series; Reference Voltage:1.24V to 18V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431BCDBZT TLVH431BCDBZT 693-TLVH431BCDBZT 296-32429-1-ND TLVH431BCDBZT TLVH431BCDBZT TLVH431BCDBZT 26AJ9955
Product Name TLVH431B Low-Voltage Adjustable Precision Shunt Regulator SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Voltage Ref, Shunt, 1.24V-18V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.24 to 18 volts 1.24 volts 1.24 to 18 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
IC VREF SHUNT 0.5% SOT23-5 - 815-LM3411AM5X-3.3 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; SC-74A, SOT-753
View Details
3 suppliers